multicomp PRO Piezo Transducer, 3.2Khz, 115Db; Transducer Function Multicomp Pro MP000292

Description
PIEZO TRANSDUCER, 3.2KHZ, 115DB; Transducer Function:Buzzer; Tones:Single; Supply Voltage Min:6VDC; Supply Voltage Max:12VDC; Operating Current Max:50mA; Sound Level SPL:115dB; Sound Level Distance:100mm; Resonant Frequency:3.2kHz; RoHS Compliant: Yes
Datasheet
Description
PIEZO TRANSDUCER, 3.2KHZ, 115DB; Transducer Function:Buzzer; Tones:Single; Supply Voltage Min:6VDC; Supply Voltage Max:12VDC; Operating Current Max:50mA; Sound Level SPL:115dB; Sound Level Distance:100mm; Resonant Frequency:3.2kHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Transducer, 3.2Khz, 115Db; Transducer Function Multicomp Pro - 07AH4315 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Transducer, 3.2Khz, 115Db; Transducer Function Multicomp Pro
07AH4315
Piezo Transducer, 3.2Khz, 115Db; Transducer Function Multicomp Pro 07AH4315
PIEZO TRANSDUCER, 3.2KHZ, 115DB; Transducer Function:Buzzer; Tones:Single; Supply Voltage Min:6VDC; Supply Voltage Max:12VDC; Operating Current Max:50mA; Sound Level SPL:115dB; Sound Level Distance:100mm; Resonant Frequency:3.2kHz; RoHS Compliant: Yes

PIEZO TRANSDUCER, 3.2KHZ, 115DB; Transducer Function:Buzzer; Tones:Single; Supply Voltage Min:6VDC; Supply Voltage Max:12VDC; Operating Current Max:50mA; Sound Level SPL:115dB; Sound Level Distance:100mm; Resonant Frequency:3.2kHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 07AH4315
Product Name Piezo Transducer, 3.2Khz, 115Db; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details