multicomp PRO Res, Aec-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro MP000285

Description
RES, AEC-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:12ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:12ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 41AH9867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
41AH9867
Res, Aec-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 41AH9867
RES, AEC-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:12ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:12ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 28AH4134 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
28AH4134
Res, Aec-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 28AH4134
RES, AEC-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:12ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:12ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9867
Product Name Res, Aec-Q200, 12R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details