The Resistor, AEC-Q200 compliant, has a resistance value of 2 ohms with a tolerance of ±5%. It is designed in a 1210 case style, which measures 3.1mm x 2.6mm. The power rating is 0.5W at 70°C, with a maximum operating voltage of 200V. This thick film chip resistor is suitable for various applications, including automotive, medical devices, and power supplies. It features excellent surge and pulse withstanding performance, making it reliable for demanding environments. The operating temperature range is from -55°C to +155°C, ensuring versatility in different conditions.
RES, AEC-Q200, 2R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:2ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 2R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:2ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41AH9865 |
| Product Name | Res, Aec-Q200, 2R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 2 ohms |
| Tolerance | 5 +/- % |