multicomp PRO Res, Aec-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro MP000279

Description
RES, AEC-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:620ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:620ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 28AH4128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
28AH4128
Res, Aec-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 28AH4128
RES, AEC-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:620ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:620ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 41AH9861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
41AH9861
Res, Aec-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 41AH9861
RES, AEC-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:620ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:620ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4128
Product Name Res, Aec-Q200, 620R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 620 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details