multicomp PRO Res, Aec-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro MP000275

Description
RES, AEC-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:180ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:180ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 41AH9857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
41AH9857
Res, Aec-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 41AH9857
RES, AEC-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:180ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:180ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 28AH4124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
28AH4124
Res, Aec-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 28AH4124
RES, AEC-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:180ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:180ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9857
Product Name Res, Aec-Q200, 180R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 180 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details