multicomp PRO Res, Aec-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro MP000274

Description
RES, AEC-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 28AH4123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
28AH4123
Res, Aec-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 28AH4123
RES, AEC-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 41AH9856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
41AH9856
Res, Aec-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 41AH9856
RES, AEC-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4123
Product Name Res, Aec-Q200, 1K, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details