multicomp PRO Res, Aec-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro MP000273

Description
RES, AEC-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 41AH9855 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
41AH9855
Res, Aec-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 41AH9855
RES, AEC-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 28AH4122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
28AH4122
Res, Aec-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 28AH4122
RES, AEC-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9855
Product Name Res, Aec-Q200, 100R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers