multicomp PRO Res, Aec-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro MP000272

Description
RES, AEC-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 41AH9854 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
41AH9854
Res, Aec-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 41AH9854
RES, AEC-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 28AH4121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
28AH4121
Res, Aec-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 28AH4121
RES, AEC-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9854
Product Name Res, Aec-Q200, 33R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 33 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details