multicomp PRO Res, Aec-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro MP000271

Description
RES, AEC-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 41AH9853 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
41AH9853
Res, Aec-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 41AH9853
RES, AEC-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 28AH4120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
28AH4120
Res, Aec-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 28AH4120
RES, AEC-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9853
Product Name Res, Aec-Q200, 22R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details