multicomp PRO Res, Aec-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro MP000270

Description
RES, AEC-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro - 41AH9852 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro
41AH9852
Res, Aec-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro 41AH9852
RES, AEC-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro - 28AH4119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro
28AH4119
Res, Aec-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro 28AH4119
RES, AEC-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9852
Product Name Res, Aec-Q200, 820R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details