multicomp PRO Res, Aec-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro MP000269

Description
RES, AEC-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:68ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:68ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro - 41AH9851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro
41AH9851
Res, Aec-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro 41AH9851
RES, AEC-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:68ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:68ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro - 28AH4118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro
28AH4118
Res, Aec-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro 28AH4118
RES, AEC-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:68ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:68ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9851
Product Name Res, Aec-Q200, 68R, 5%, 0.75W, 1210; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details