multicomp PRO Res, Aec-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000268

Description
RES, AEC-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4117
Res, Aec-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4117
RES, AEC-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 41AH9850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
41AH9850
Res, Aec-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 41AH9850
RES, AEC-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4117
Product Name Res, Aec-Q200, 8.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 8.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details