multicomp PRO Res, Aec-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000267

Description
RES, AEC-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:7.5ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:7.5ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4116
Res, Aec-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4116
RES, AEC-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:7.5ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:7.5ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 41AH9849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
41AH9849
Res, Aec-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 41AH9849
RES, AEC-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:7.5ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:7.5ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4116
Product Name Res, Aec-Q200, 7.5R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 7.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details