multicomp PRO Res, Aec-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000266

Description
RES, AEC-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4115
Res, Aec-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4115
RES, AEC-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 41AH9848 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
41AH9848
Res, Aec-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 41AH9848
RES, AEC-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4115
Product Name Res, Aec-Q200, 6.8R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 6.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details