multicomp PRO Res, Aec-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000259

Description
RES, AEC-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4108
Res, Aec-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4108
RES, AEC-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 41AH9841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
41AH9841
Res, Aec-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 41AH9841
RES, AEC-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4108
Product Name Res, Aec-Q200, 1.3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 1.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details