multicomp PRO Res, Aec-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000256

Description
RES, AEC-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 41AH9838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
41AH9838
Res, Aec-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 41AH9838
RES, AEC-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4105
Res, Aec-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4105
RES, AEC-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:18ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9838
Product Name Res, Aec-Q200, 18R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 18 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details