multicomp PRO Res, Aec-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000254

Description
RES, AEC-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:13ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:13ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 03AJ2339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
03AJ2339
Res, Aec-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 03AJ2339
RES, AEC-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:13ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:13ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4103
Res, Aec-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4103
RES, AEC-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:13ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:13ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AJ2339
Product Name Res, Aec-Q200, 13R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 13 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers