multicomp PRO Res, Aec-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000252

Description
RES, AEC-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 03AJ2337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
03AJ2337
Res, Aec-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 03AJ2337
RES, AEC-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4101
Res, Aec-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4101
RES, AEC-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AJ2337
Product Name Res, Aec-Q200, 10R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details