multicomp PRO Res, Aec-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000251

Description
RES, AEC-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 03AJ2336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
03AJ2336
Res, Aec-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 03AJ2336
RES, AEC-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4100 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4100
Res, Aec-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4100
RES, AEC-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AJ2336
Product Name Res, Aec-Q200, 3R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details