multicomp PRO Res, Aec-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000249

Description
RES, AEC-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4098
Res, Aec-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4098
RES, AEC-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 03AJ2334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
03AJ2334
Res, Aec-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 03AJ2334
RES, AEC-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4098
Product Name Res, Aec-Q200, 1R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details