multicomp PRO Res, Aec-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000247

Description
RES, AEC-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4096 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4096
Res, Aec-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4096
RES, AEC-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 03AJ2332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
03AJ2332
Res, Aec-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 03AJ2332
RES, AEC-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4096
Product Name Res, Aec-Q200, 820R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details