multicomp PRO Res, Aec-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000246

Description
RES, AEC-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:750kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:750kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 03AJ2331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
03AJ2331
Res, Aec-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 03AJ2331
RES, AEC-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:750kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:750kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4095
Res, Aec-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4095
RES, AEC-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:750kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:750kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AJ2331
Product Name Res, Aec-Q200, 750K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 750000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details