The Resistor AEC-Q200, 68K, 5%, 1.5W, 2512 from Multicomp Pro is a thick film chip resistor designed for applications requiring high reliability and performance. It features a power rating of 1.5W at 70°C and operates within a temperature range of -55°C to +155°C. The maximum operating voltage is 500V, with a maximum overload voltage of 1000V. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive and other demanding environments. The resistance tolerance is ±5%, and it is available in a 2512 case style, which measures 6.35mm x 3.1mm x 0.55mm. The product is also RoHS compliant, ensuring it meets environmental regulations. This resistor is ideal for use in metering, medical devices, power supplies, and inverters.
RES, AEC-Q200, 68K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:68kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 68K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:68kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AH4092 |
| Product Name | Res, Aec-Q200, 68K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512 |
| Resistance Range | 68000 ohms |
| Tolerance | 5 +/- % |