multicomp PRO Res, Aec-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000236

Description
RES, AEC-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 50AH4235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
50AH4235
Res, Aec-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 50AH4235
RES, AEC-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4085
Res, Aec-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4085
RES, AEC-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50AH4235
Product Name Res, Aec-Q200, 470K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 470000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details