multicomp PRO Res, Aec-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000230

Description
RES, AEC-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:390ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:390ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 50AH4229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
50AH4229
Res, Aec-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 50AH4229
RES, AEC-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:390ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:390ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4079 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4079
Res, Aec-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4079
RES, AEC-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:390ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:390ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50AH4229
Product Name Res, Aec-Q200, 390R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 390 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers