The Resistor, AEC-Q200 compliant, has a resistance value of 36 kΩ with a tolerance of ±5%. It is designed for a power rating of 1.5W and operates at a maximum voltage of 500V. This thick film chip resistor is housed in a 2512 case style, making it suitable for various applications including automotive, medical devices, and power supplies. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environments. The product also features excellent surge and pulse withstanding performance, making it a robust choice for demanding applications.
RES, AEC-Q200, 36K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:36kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 36K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:36kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AH4078 |
| Product Name | Res, Aec-Q200, 36K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512 |
| Resistance Range | 36000 ohms |
| Tolerance | 5 +/- % |