multicomp PRO Res, Aec-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000227

Description
RES, AEC-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4076
Res, Aec-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4076
RES, AEC-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 50AH4226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
50AH4226
Res, Aec-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 50AH4226
RES, AEC-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4076
Product Name Res, Aec-Q200, 3.3K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 3300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details