multicomp PRO Res, Aec-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000226

Description
RES, AEC-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 50AH4225 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
50AH4225
Res, Aec-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 50AH4225
RES, AEC-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4075
Res, Aec-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4075
RES, AEC-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50AH4225
Product Name Res, Aec-Q200, 330R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 330 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details