The Resistor, AEC-Q200 compliant, has a resistance value of 2.7kΩ with a tolerance of ±5%. It is designed for a power rating of 1.5W and operates within a maximum voltage of 500V. The resistor is constructed using thick film technology, which provides excellent surge and pulse withstanding performance. It is suitable for various applications, including metering, medical devices, automotive, power supplies, and LCD video monitors. The component is housed in a 2512 case style, making it compatible with standard PCB layouts. This resistor is also RoHS compliant, ensuring it meets environmental regulations.
RES, AEC-Q200, 2.7K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 2.7K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 49AH9396 |
| Product Name | Res, Aec-Q200, 2.7K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512 |
| Resistance Range | 2700 ohms |
| Tolerance | 5 +/- % |