multicomp PRO Res, Aec-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000217

Description
RES, AEC-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 49AH9390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
49AH9390
Res, Aec-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 49AH9390
RES, AEC-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4066
Res, Aec-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4066
RES, AEC-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH9390
Product Name Res, Aec-Q200, 2K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 2000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details