multicomp PRO Res, Aec-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000216

Description
RES, AEC-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:200ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:200ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4065
Res, Aec-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4065
RES, AEC-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:200ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:200ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 49AH9389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
49AH9389
Res, Aec-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 49AH9389
RES, AEC-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:200ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:200ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4065
Product Name Res, Aec-Q200, 200R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details