multicomp PRO Res, Aec-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000215

Description
RES, AEC-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:180kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:180kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 49AH9388 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
49AH9388
Res, Aec-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 49AH9388
RES, AEC-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:180kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:180kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4064 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4064
Res, Aec-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4064
RES, AEC-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:180kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:180kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH9388
Product Name Res, Aec-Q200, 180K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 180000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details