multicomp PRO Res, Aec-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000212

Description
RES, AEC-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:160ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:160ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 49AH9385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
49AH9385
Res, Aec-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 49AH9385
RES, AEC-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:160ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:160ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4061
Res, Aec-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4061
RES, AEC-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:160ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:160ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH9385
Product Name Res, Aec-Q200, 160R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 160 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details