multicomp PRO Res, Aec-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000208

Description
RES, AEC-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2Mohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2Mohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 49AH9381 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
49AH9381
Res, Aec-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 49AH9381
RES, AEC-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2Mohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2Mohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4057 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4057
Res, Aec-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4057
RES, AEC-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2Mohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2Mohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH9381
Product Name Res, Aec-Q200, 1.2M, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 1.20E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details