multicomp PRO Res, Aec-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000207

Description
RES, AEC-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:120ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:120ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4056
Res, Aec-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4056
RES, AEC-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:120ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:120ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 49AH9380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
49AH9380
Res, Aec-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 49AH9380
RES, AEC-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:120ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:120ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4056
Product Name Res, Aec-Q200, 120R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 120 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers