The Resistor, AEC-Q200 compliant, has a resistance value of 1MΩ with a tolerance of ±5%. It is designed for a power rating of 1.5W and operates within a maximum voltage of 500V. The resistor is constructed using thick film technology and is housed in a 2512 case style, which measures 6.35mm x 3.1mm x 0.55mm. This component is suitable for various applications, including automotive, medical devices, and power supplies, due to its excellent surge and pulse withstanding performance. The operating temperature range is from -55°C to +155°C, making it versatile for different environmental conditions.
RES, AEC-Q200, 1M, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1Mohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 1M, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1Mohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 49AH9379 |
| Product Name | Res, Aec-Q200, 1M, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512 |
| Resistance Range | 1.00E6 ohms |
| Tolerance | 5 +/- % |