multicomp PRO Res, Aec-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000204

Description
RES, AEC-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4053 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4053
Res, Aec-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4053
RES, AEC-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 49AH9377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
49AH9377
Res, Aec-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 49AH9377
RES, AEC-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4053
Product Name Res, Aec-Q200, 10K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details