multicomp PRO Res, Aec-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000198

Description
RES, AEC-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4047 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4047
Res, Aec-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4047
RES, AEC-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 49AH9371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
49AH9371
Res, Aec-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 49AH9371
RES, AEC-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4047
Product Name Res, Aec-Q200, 47R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 47 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details