multicomp PRO Res, Aec-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000196

Description
RES, AEC-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:36ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:36ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 41AH9836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
41AH9836
Res, Aec-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 41AH9836
RES, AEC-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:36ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:36ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4045
Res, Aec-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4045
RES, AEC-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:36ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:36ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9836
Product Name Res, Aec-Q200, 36R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 36 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details