multicomp PRO Res, Aec-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000194

Description
RES, AEC-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:27ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:27ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 41AH9834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
41AH9834
Res, Aec-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 41AH9834
RES, AEC-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:27ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:27ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4043 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4043
Res, Aec-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4043
RES, AEC-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:27ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:27ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9834
Product Name Res, Aec-Q200, 27R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 27 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details