multicomp PRO Res, Aec-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000185

Description
RES, AEC-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9825
Res, Aec-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9825
RES, AEC-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4034
Res, Aec-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4034
RES, AEC-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9825
Product Name Res, Aec-Q200, 15R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details