multicomp PRO Res, Aec-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000184

Description
RES, AEC-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9824
Res, Aec-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9824
RES, AEC-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4033
Res, Aec-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4033
RES, AEC-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9824
Product Name Res, Aec-Q200, 10R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details