multicomp PRO Res, Aec-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000182

Description
RES, AEC-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4031
Res, Aec-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4031
RES, AEC-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9822 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9822
Res, Aec-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9822
RES, AEC-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4031
Product Name Res, Aec-Q200, 2R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details