multicomp PRO Res, Aec-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000181

Description
RES, AEC-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9821
Res, Aec-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9821
RES, AEC-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4030 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4030
Res, Aec-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4030
RES, AEC-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9821
Product Name Res, Aec-Q200, 1R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details