The Resistor AEC-Q200, 100R, 5%, 1W, 2010 from Multicomp Pro is a thick film chip resistor designed for various applications including metering, medical devices, automotive, power supplies, and LCD video monitors. It features a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. The maximum operating voltage is 400V, with a maximum overload voltage of 800V. This resistor has a tolerance of ±5% and is compliant with AEC-Q200 standards, ensuring reliability in automotive applications. The component is RoHS compliant, making it suitable for environmentally conscious designs. Its dimensions are 5mm x 2.5mm x 0.55mm, fitting the 2010 case style.
RES, AEC-Q200, 100R, 5%, 1W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 100R, 5%, 1W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AH4029 |
| Product Name | Res, Aec-Q200, 100R, 5%, 1W, 2010; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010 |
| Resistance Range | 100 ohms |
| Tolerance | 5 +/- % |