multicomp PRO Res, Aec-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000173

Description
RES, AEC-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9813 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9813
Res, Aec-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9813
RES, AEC-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4022
Res, Aec-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4022
RES, AEC-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9813
Product Name Res, Aec-Q200, 4.7K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details