multicomp PRO Res, Aec-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000168

Description
RES, AEC-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9808
Res, Aec-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9808
RES, AEC-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4017
Res, Aec-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4017
RES, AEC-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9808
Product Name Res, Aec-Q200, 330R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 330 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details