multicomp PRO Res, Aec-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000163

Description
RES, AEC-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4012
Res, Aec-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4012
RES, AEC-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9803 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9803
Res, Aec-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9803
RES, AEC-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4012
Product Name Res, Aec-Q200, 24K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 24000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details