multicomp PRO Res, Aec-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000162

Description
RES, AEC-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4011
Res, Aec-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4011
RES, AEC-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9802
Res, Aec-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9802
RES, AEC-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4011
Product Name Res, Aec-Q200, 220R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details