multicomp PRO Res, Aec-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000160

Description
RES, AEC-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9800 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9800
Res, Aec-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9800
RES, AEC-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4009
Res, Aec-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4009
RES, AEC-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9800
Product Name Res, Aec-Q200, 1.5K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 1500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details